Wurth Electronics ICS, Inc. Fixed Inductors - 7443551130 7443551130

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857363-7443551130 Series: WE-HCI Features: 1.3 µH Inductor 25 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1124-1, 732-1124-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857363-7443551130 Series: WE-HCI Features: 1.3 µH Inductor 25 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1124-1, 732-1124-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551130
857363-7443551130
Fixed Inductors - 7443551130 857363-7443551130
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857363-7443551130 Series: WE-HCI Features: 1.3 µH Inductor 25 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1124-1, 732-1124-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857363-7443551130
Series: WE-HCI
Features: 1.3 µH Inductor 25 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1124-1, 732-1124-2

Buy Now Datasheet
Fixed Inductors - 7443551130 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443551130
Fixed Inductors 7443551130
FIXED IND 1.3UH 25A 1.8 MOHM SMD

FIXED IND 1.3UH 25A 1.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857363-7443551130 7443551130
Product Name Fixed Inductors - 7443551130 Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
Inductance Range 1.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details