Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744355047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327743-744355047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 95MHz DC Resistance (DCR): 0.9mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1114-6,732-1114- 2,732-1114-1 Current - Saturation (Isat): 50A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327743-744355047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 95MHz DC Resistance (DCR): 0.9mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1114-6,732-1114- 2,732-1114-1 Current - Saturation (Isat): 50A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327743-744355047 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327743-744355047
Inductors, Coils, Chokes - Fixed Inductors 1327743-744355047
Manufacturer: Würth Elektronik Win Source Part Number: 1327743-744355047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 470 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 95MHz DC Resistance (DCR): 0.9mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1114-6,732-1114- 2,732-1114-1 Current - Saturation (Isat): 50A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327743-744355047
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Inductance: 470 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 95MHz
DC Resistance (DCR): 0.9mOhm
Supplier Device Package: 1350
Temperature Range - Operating: -40°C ~ 155°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1114-6,732-1114-2,732-1114-1
Current - Saturation (Isat): 50A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327743-744355047
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers