Wurth Electronics ICS, Inc. Hard To Find - 7443550140 7443550140

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129962-7443550140 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 26A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129962-7443550140 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 26A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7443550140
1129962-7443550140
Hard To Find - 7443550140 1129962-7443550140
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129962-7443550140 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.4μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 26A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4mOhm Supplier Device Package: 1350 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129962-7443550140
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.4μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 26A
Frequency - Self Resonant: 60MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.4mOhm
Supplier Device Package: 1350
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 22A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129962-7443550140
Product Name Hard To Find - 7443550140
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 1.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details