Wurth Electronics ICS, Inc. Fixed Inductors - 7443340330 7443340330

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803526-7443340330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8.5A Frequency - Self Resonant: 81MHz DC Resistance (DCR): 8.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803526-7443340330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8.5A Frequency - Self Resonant: 81MHz DC Resistance (DCR): 8.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443340330
803526-7443340330
Fixed Inductors - 7443340330 803526-7443340330
Manufacturer: Würth Elektronik Win Source Part Number: 803526-7443340330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 8.5A Frequency - Self Resonant: 81MHz DC Resistance (DCR): 8.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803526-7443340330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 8.5A
Frequency - Self Resonant: 81MHz
DC Resistance (DCR): 8.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.295" (7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803526-7443340330
Product Name Fixed Inductors - 7443340330
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details