Wurth Electronics ICS, Inc. Hard To Find - 7443340100 7443340100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129961-7443340100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 24A Frequency - Self Resonant: 147MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129961-7443340100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 24A Frequency - Self Resonant: 147MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7443340100
1129961-7443340100
Hard To Find - 7443340100 1129961-7443340100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129961-7443340100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 24A Frequency - Self Resonant: 147MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129961-7443340100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 24A
Frequency - Self Resonant: 147MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.295" (7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.331" L x 0.311" W (8.40mm x 7.90mm)
Current Rating (Amps): 17A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7443340100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443340100
Fixed Inductors 7443340100
FIXED IND 1UH 17A 3.9 MOHM SMD

FIXED IND 1UH 17A 3.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129961-7443340100 7443340100
Product Name Hard To Find - 7443340100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 3.9 microH
View Details
3 suppliers
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details