Wurth Electronics ICS, Inc. Fixed Inductors - 7443330680 7443330680

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844784-7443330680 Series: WE-HCC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 15mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2156-1, 732-2156-2, 732-2156-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844784-7443330680 Series: WE-HCC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 15mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2156-1, 732-2156-2, 732-2156-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443330680
844784-7443330680
Fixed Inductors - 7443330680 844784-7443330680
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844784-7443330680 Series: WE-HCC Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 15mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2156-1, 732-2156-2, 732-2156-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844784-7443330680
Series: WE-HCC
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 15mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2156-1, 732-2156-2, 732-2156-6

Buy Now Datasheet
Fixed Inductors - 7443330680 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443330680
Fixed Inductors 7443330680
FIXED IND 6.8UH 11.5A 15MOHM SMD

FIXED IND 6.8UH 11.5A 15MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 844784-7443330680 7443330680
Product Name Fixed Inductors - 7443330680 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers