Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857355-7443330470
Series: WE-HCC
Features: 4.7 µH Inductor 13 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2155-1, 732-2155-2, 732-2155-6
FIXED IND 4.7UH 13A 9.9 MOHM SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 857355-7443330470 | 7443330470 |
| Product Name | Fixed Inductors - 7443330470 | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite; Ferrite | |
| Inductance Range | 4.7 microH |