Wurth Electronics ICS, Inc. Fixed Inductors - 744325650 744325650

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857342-744325650 Series: WE-HCI Features: 6.5 µH Inductor 8.4 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3877-1, 732-3877-2, 732-3877-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857342-744325650 Series: WE-HCI Features: 6.5 µH Inductor 8.4 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3877-1, 732-3877-2, 732-3877-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744325650
857342-744325650
Fixed Inductors - 744325650 857342-744325650
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857342-744325650 Series: WE-HCI Features: 6.5 µH Inductor 8.4 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3877-1, 732-3877-2, 732-3877-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857342-744325650
Series: WE-HCI
Features: 6.5 µH Inductor 8.4 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3877-1, 732-3877-2, 732-3877-6

Buy Now Datasheet
Fixed Inductors - 744325650 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744325650
Fixed Inductors 744325650
FIXED IND 6.5UH 8.4A 12.5MOHM SM

FIXED IND 6.5UH 8.4A 12.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857342-744325650 744325650
Product Name Fixed Inductors - 744325650 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
Inductance Range 6.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126029P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 1680 milliamps
Standards and Certifications RoHS
View Details