Wurth Electronics ICS, Inc. Fixed Inductors - 744325330 744325330

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810093-744325330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 15A Frequency - Self Resonant: 54MHz DC Resistance (DCR): 5.9mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810093-744325330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 15A Frequency - Self Resonant: 54MHz DC Resistance (DCR): 5.9mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744325330
810093-744325330
Fixed Inductors - 744325330 810093-744325330
Manufacturer: Würth Elektronik Win Source Part Number: 810093-744325330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Current - Saturation: 15A Frequency - Self Resonant: 54MHz DC Resistance (DCR): 5.9mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810093-744325330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Current - Saturation: 15A
Frequency - Self Resonant: 54MHz
DC Resistance (DCR): 5.9mOhm
Supplier Device Package: 1050
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810093-744325330
Product Name Fixed Inductors - 744325330
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers