Wurth Electronics ICS, Inc. Fixed Inductors - 744325072 744325072

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129955-744325072 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 720nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 35A Frequency - Self Resonant: 115MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129955-744325072 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 720nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 35A Frequency - Self Resonant: 115MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744325072
1129955-744325072
Fixed Inductors - 744325072 1129955-744325072
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129955-744325072 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 720nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 35A Frequency - Self Resonant: 115MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129955-744325072
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 720nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 35A
Frequency - Self Resonant: 115MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3mOhm
Supplier Device Package: 1050
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Current Rating (Amps): 22A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129955-744325072
Product Name Fixed Inductors - 744325072
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 0.7200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers