Wurth Electronics ICS, Inc. Fixed Inductors - 744323020 744323020

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802643-744323020 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 50A Frequency - Self Resonant: 216MHz DC Resistance (DCR): 0.82mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802643-744323020 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 50A Frequency - Self Resonant: 216MHz DC Resistance (DCR): 0.82mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744323020
802643-744323020
Fixed Inductors - 744323020 802643-744323020
Manufacturer: Würth Elektronik Win Source Part Number: 802643-744323020 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 200nH Tolerance: ±20% Current - Saturation: 50A Frequency - Self Resonant: 216MHz DC Resistance (DCR): 0.82mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 22A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 802643-744323020
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 200nH
Tolerance: ±20%
Current - Saturation: 50A
Frequency - Self Resonant: 216MHz
DC Resistance (DCR): 0.82mOhm
Supplier Device Package: 1030
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 802643-744323020
Product Name Fixed Inductors - 744323020
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Inductance Range 0.2000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details