Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744316470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327566-744316470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 4.7 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 57MHz DC Resistance (DCR): 24.5mOhm Max Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6182-6,732-6182- 2,732-6182-1 Current - Saturation (Isat): 4.7A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327566-744316470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 4.7 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 57MHz DC Resistance (DCR): 24.5mOhm Max Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6182-6,732-6182- 2,732-6182-1 Current - Saturation (Isat): 4.7A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327566-744316470 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327566-744316470
Inductors, Coils, Chokes - Fixed Inductors 1327566-744316470
Manufacturer: Würth Elektronik Win Source Part Number: 1327566-744316470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 4.7 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 57MHz DC Resistance (DCR): 24.5mOhm Max Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6182-6,732-6182- 2,732-6182-1 Current - Saturation (Isat): 4.7A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327566-744316470
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 57MHz
DC Resistance (DCR): 24.5mOhm Max
Supplier Device Package: 5040
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6182-6,732-6182-2,732-6182-1
Current - Saturation (Isat): 4.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327566-744316470
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers