Wurth Electronics ICS, Inc. Fixed Inductors - 744316220 744316220

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129952-744316220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 7.5A Frequency - Self Resonant: 108MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.3mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Current Rating (Amps): 7.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129952-744316220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 7.5A Frequency - Self Resonant: 108MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.3mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Current Rating (Amps): 7.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744316220
1129952-744316220
Fixed Inductors - 744316220 1129952-744316220
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129952-744316220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 7.5A Frequency - Self Resonant: 108MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.3mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Current Rating (Amps): 7.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129952-744316220
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 7.5A
Frequency - Self Resonant: 108MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.3mOhm
Supplier Device Package: 5040
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
Current Rating (Amps): 7.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129952-744316220
Product Name Fixed Inductors - 744316220
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details