Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744316100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327746-744316100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 1 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 158MHz DC Resistance (DCR): 4.75mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6176-6,732-6176- 2,732-6176-1 Current - Saturation (Isat): 11.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327746-744316100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 1 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 158MHz DC Resistance (DCR): 4.75mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6176-6,732-6176- 2,732-6176-1 Current - Saturation (Isat): 11.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327746-744316100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327746-744316100
Inductors, Coils, Chokes - Fixed Inductors 1327746-744316100
Manufacturer: Würth Elektronik Win Source Part Number: 1327746-744316100 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 1 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 158MHz DC Resistance (DCR): 4.75mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6176-6,732-6176- 2,732-6176-1 Current - Saturation (Isat): 11.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327746-744316100
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
Inductance: 1 µH
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 158MHz
DC Resistance (DCR): 4.75mOhm
Supplier Device Package: 5040
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6176-6,732-6176-2,732-6176-1
Current - Saturation (Isat): 11.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327746-744316100
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details