Wurth Electronics ICS, Inc. Fixed Inductors - 744313330 744313330

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857333-744313330 Series: WE-HCI Features: 3.3 µH Inductor 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3868-1, 732-3868-2, 732-3868-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857333-744313330 Series: WE-HCI Features: 3.3 µH Inductor 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3868-1, 732-3868-2, 732-3868-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744313330
857333-744313330
Fixed Inductors - 744313330 857333-744313330
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857333-744313330 Series: WE-HCI Features: 3.3 µH Inductor 12 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3868-1, 732-3868-2, 732-3868-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857333-744313330
Series: WE-HCI
Features: 3.3 µH Inductor 12 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3868-1, 732-3868-2, 732-3868-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857333-744313330
Product Name Fixed Inductors - 744313330
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details