Wurth Electronics ICS, Inc. Fixed Inductors - 744313025 744313025

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129946-744313025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 170MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.75mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129946-744313025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 170MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.75mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744313025
1129946-744313025
Fixed Inductors - 744313025 1129946-744313025
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129946-744313025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 60A Frequency - Self Resonant: 170MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.75mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129946-744313025
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 250nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 60A
Frequency - Self Resonant: 170MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.75mOhm
Supplier Device Package: 1335
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 24A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129946-744313025
Product Name Fixed Inductors - 744313025
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 0.2500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
High Frequency & RF Inductors - 6-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
2 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details