Wurth Electronics ICS, Inc. Fixed Inductors - 744311100 744311100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129943-744311100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 19A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.6mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129943-744311100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 19A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.6mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744311100 - 1129943-744311100 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744311100
1129943-744311100
Fixed Inductors - 744311100 1129943-744311100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129943-744311100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 19A Frequency - Self Resonant: 85MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.6mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129943-744311100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 19A
Frequency - Self Resonant: 85MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.6mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 15A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744311100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744311100
Fixed Inductors 744311100
FIXED IND 1UH 15A 4.6 MOHM SMD

FIXED IND 1UH 15A 4.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129943-744311100 744311100
Product Name Fixed Inductors - 744311100 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 1 microH 1 microH
DCR 0.0046 ohms 0.0046 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details