Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744310150

Description
Win Source Part Number: 1272493-744310150 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 12.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3860-1,732-3860- 2,732-3860-6 Current - Saturation (Isat): 12A
Request a Quote Datasheet
Description
Win Source Part Number: 1272493-744310150 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 12.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3860-1,732-3860- 2,732-3860-6 Current - Saturation (Isat): 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272493-744310150
Inductors, Coils, Chokes - Fixed Inductors 1272493-744310150
Win Source Part Number: 1272493-744310150 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 12.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-3860-1,732-3860- 2,732-3860-6 Current - Saturation (Isat): 12A

Win Source Part Number: 1272493-744310150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-HCI
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12.7mOhm
Supplier Device Package: 7030
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-3860-1,732-3860-2,732-3860-6
Current - Saturation (Isat): 12A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272493-744310150
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details