Wurth Electronics ICS, Inc. Hard To Find - 744308040 744308040

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129939-744308040 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 26A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129939-744308040 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 26A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744308040
1129939-744308040
Hard To Find - 744308040 1129939-744308040
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129939-744308040 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 26A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.295" (7.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129939-744308040
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 400nH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 26A
Frequency - Self Resonant: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.37mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.295" (7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm)
Current Rating (Amps): 25A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129939-744308040
Product Name Hard To Find - 744308040
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details