Wurth Electronics ICS, Inc. Hard To Find - 744308025 744308025

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129938-744308025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 44A Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129938-744308025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 44A Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744308025
1129938-744308025
Hard To Find - 744308025 1129938-744308025
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129938-744308025 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 250nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 44A Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.37mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129938-744308025
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 250nH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 44A
Frequency - Self Resonant: 40MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.37mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.398" L x 0.276" W (10.10mm x 7.00mm)
Current Rating (Amps): 25A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129938-744308025
Product Name Hard To Find - 744308025
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-301 0402HL-301XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Specs
Application RF Choke
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details