Wurth Electronics ICS, Inc. Fixed Inductors - 744301025 744301025

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857319-744301025 Series: WE-HCM Features: 250 nH Inductor 38 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2999-6, 732-2999-1, 732-2999-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857319-744301025 Series: WE-HCM Features: 250 nH Inductor 38 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2999-6, 732-2999-1, 732-2999-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744301025
857319-744301025
Fixed Inductors - 744301025 857319-744301025
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857319-744301025 Series: WE-HCM Features: 250 nH Inductor 38 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2999-6, 732-2999-1, 732-2999-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857319-744301025
Series: WE-HCM
Features: 250 nH Inductor 38 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2999-6, 732-2999-1, 732-2999-2

Buy Now Datasheet
Fixed Inductors - 744301025 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744301025
Fixed Inductors 744301025
FIXED IND 250NH 38A 0.00032OHM

FIXED IND 250NH 38A 0.00032OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857319-744301025 744301025
Product Name Fixed Inductors - 744301025 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Manganese Zinc Ferrite (MnZn)
Inductance Range 0.2500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B331KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2469830P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details