Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744300022

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329254-744300022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.340" L x 0.250" W (8.64mm x 6.35mm) Inductance: 220 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 38MHz DC Resistance (DCR): 0.22mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744300022TR,732- 744300022DKR,732-744 300022CT Current - Saturation (Isat): 19A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329254-744300022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.340" L x 0.250" W (8.64mm x 6.35mm) Inductance: 220 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 38MHz DC Resistance (DCR): 0.22mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744300022TR,732- 744300022DKR,732-744 300022CT Current - Saturation (Isat): 19A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329254-744300022 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329254-744300022
Inductors, Coils, Chokes - Fixed Inductors 1329254-744300022
Manufacturer: Würth Elektronik Win Source Part Number: 1329254-744300022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.340" L x 0.250" W (8.64mm x 6.35mm) Inductance: 220 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 38MHz DC Resistance (DCR): 0.22mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744300022TR,732- 744300022DKR,732-744 300022CT Current - Saturation (Isat): 19A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329254-744300022
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.340" L x 0.250" W (8.64mm x 6.35mm)
Inductance: 220 nH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 38MHz
DC Resistance (DCR): 0.22mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 37 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744300022TR,732-744300022DKR,732-744300022CT
Current - Saturation (Isat): 19A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329254-744300022
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-20N 0402HP-20NXJRW , 0402HP-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details