Wurth Electronics ICS, Inc. Common Mode Chokes - 744290321 744290321

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907903-744290321 Series: WE-UCF Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 3.25A DCR 29mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5616-6, 732-5616-1, 732-5616-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907903-744290321 Series: WE-UCF Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 3.25A DCR 29mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5616-6, 732-5616-1, 732-5616-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744290321
907903-744290321
Common Mode Chokes - 744290321 907903-744290321
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907903-744290321 Series: WE-UCF Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 3.25A DCR 29mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5616-6, 732-5616-1, 732-5616-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907903-744290321
Series: WE-UCF
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 3.25A DCR 29mOhm
Package: Horizontal, 4 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-5616-6, 732-5616-1, 732-5616-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907903-744290321
Product Name Common Mode Chokes - 744290321
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details