Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 744290130

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-UCF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Signal Line
Number of Lines: 2
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details