Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 744290121

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-UCF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power, Signal Line
Number of Lines: 2
Inductance @ Frequency: 120 µH @ 10 kHz
Mounting Type: Surface Mount
Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details