Wurth Electronics ICS, Inc. Common Mode Chokes - 744282100 744282100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857317-744282100 Series: WE-SCC Features: 10 µH @ 100 kHz Line Common Mode Choke 9 kOhms @ 20 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2966-2, 732-2966-1, 732-2966-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857317-744282100 Series: WE-SCC Features: 10 µH @ 100 kHz Line Common Mode Choke 9 kOhms @ 20 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2966-2, 732-2966-1, 732-2966-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744282100
857317-744282100
Common Mode Chokes - 744282100 857317-744282100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857317-744282100 Series: WE-SCC Features: 10 µH @ 100 kHz Line Common Mode Choke 9 kOhms @ 20 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2966-2, 732-2966-1, 732-2966-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857317-744282100
Series: WE-SCC
Features: 10 µH @ 100 kHz Line Common Mode Choke 9 kOhms @ 20 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-2966-2, 732-2966-1, 732-2966-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857317-744282100
Product Name Common Mode Chokes - 744282100
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Specs
Application RF Choke
View Details