Wurth Electronics ICS, Inc. Common Mode Chokes - 744282010 744282010

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847981-744282010 Series: WE-SCC Features: 1 µH @ 100 kHz Line Common Mode Choke 1.6 kOhms @ 90 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2965-2, 732-2965-1, 732-2965-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847981-744282010 Series: WE-SCC Features: 1 µH @ 100 kHz Line Common Mode Choke 1.6 kOhms @ 90 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2965-2, 732-2965-1, 732-2965-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744282010 - 847981-744282010 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744282010
847981-744282010
Common Mode Chokes - 744282010 847981-744282010
Manufacturer: Wurth Electronics Inc Win Source Part Number: 847981-744282010 Series: WE-SCC Features: 1 µH @ 100 kHz Line Common Mode Choke 1.6 kOhms @ 90 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2965-2, 732-2965-1, 732-2965-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 847981-744282010
Series: WE-SCC
Features: 1 µH @ 100 kHz Line Common Mode Choke 1.6 kOhms @ 90 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-2965-2, 732-2965-1, 732-2965-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 847981-744282010
Product Name Common Mode Chokes - 744282010
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers