Wurth Electronics ICS, Inc. Common Mode Chokes - 744281100 744281100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907902-744281100 Series: WE-SCC Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 10 1.1A DCR 120mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2962-2, 732-2962-1, 732-2962-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907902-744281100 Series: WE-SCC Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 10 1.1A DCR 120mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2962-2, 732-2962-1, 732-2962-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744281100
907902-744281100
Common Mode Chokes - 744281100 907902-744281100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907902-744281100 Series: WE-SCC Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 10 1.1A DCR 120mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2962-2, 732-2962-1, 732-2962-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907902-744281100
Series: WE-SCC
Operating Temperature Range: -40°C ~ 125°C
Features: 10 2 Line Common Mode Choke Surface Mount 10 1.1A DCR 120mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-2962-2, 732-2962-1, 732-2962-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907902-744281100
Product Name Common Mode Chokes - 744281100
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details