Wurth Electronics ICS, Inc. Common Mode Chokes - 744273501 744273501

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849091-744273501 Series: WE-SL5 Features: 5 µH @ 100 kHz Line Common Mode Choke 500 Ohms @ 130 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2214-6, 732-2214-1, 732-2214-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849091-744273501 Series: WE-SL5 Features: 5 µH @ 100 kHz Line Common Mode Choke 500 Ohms @ 130 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2214-6, 732-2214-1, 732-2214-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744273501
849091-744273501
Common Mode Chokes - 744273501 849091-744273501
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849091-744273501 Series: WE-SL5 Features: 5 µH @ 100 kHz Line Common Mode Choke 500 Ohms @ 130 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-2214-6, 732-2214-1, 732-2214-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 849091-744273501
Series: WE-SL5
Features: 5 µH @ 100 kHz Line Common Mode Choke 500 Ohms @ 130 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-2214-6, 732-2214-1, 732-2214-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 849091-744273501
Product Name Common Mode Chokes - 744273501
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers