Wurth Electronics ICS, Inc. Common Mode Chokes - 744272472 744272472

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129932-744272472 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 720mOhm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 13 kOhms at 1MHz Inductance at Frequency: 4.7mH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129932-744272472 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 720mOhm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 13 kOhms at 1MHz Inductance at Frequency: 4.7mH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744272472
1129932-744272472
Common Mode Chokes - 744272472 1129932-744272472
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129932-744272472 Packaging: Cut Tape (CT) Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 720mOhm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 13 kOhms at 1MHz Inductance at Frequency: 4.7mH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129932-744272472
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.256" (6.50mm)
Current Rating (Maximum): 350mA
DC Resistance (DCR) (Maximum): 720mOhm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
Impedance at Frequency: 13 kOhms at 1MHz
Inductance at Frequency: 4.7mH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129932-744272472
Product Name Common Mode Chokes - 744272472
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 4700 microH
DCR 0.7200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details