Wurth Electronics ICS, Inc. Common Mode Chokes - 744272221 744272221

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857313-744272221 Series: WE-SL5 Features: 220 µH @ 100 kHz Line Common Mode Choke 780 Ohms @ 15 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1490-1, 732-1490-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857313-744272221 Series: WE-SL5 Features: 220 µH @ 100 kHz Line Common Mode Choke 780 Ohms @ 15 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1490-1, 732-1490-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744272221
857313-744272221
Common Mode Chokes - 744272221 857313-744272221
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857313-744272221 Series: WE-SL5 Features: 220 µH @ 100 kHz Line Common Mode Choke 780 Ohms @ 15 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1490-1, 732-1490-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857313-744272221
Series: WE-SL5
Features: 220 µH @ 100 kHz Line Common Mode Choke 780 Ohms @ 15 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1490-1, 732-1490-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857313-744272221
Product Name Common Mode Chokes - 744272221
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers