Wurth Electronics ICS, Inc. Common Mode Chokes - 744253200 744253200

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857312-744253200 Series: WE-SL3 Features: 20 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-13998-6, 732-13998-2, 744253200-ND, Q10415785, 732-13998-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857312-744253200 Series: WE-SL3 Features: 20 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-13998-6, 732-13998-2, 744253200-ND, Q10415785, 732-13998-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744253200 - 857312-744253200 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744253200
857312-744253200
Common Mode Chokes - 744253200 857312-744253200
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857312-744253200 Series: WE-SL3 Features: 20 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-13998-6, 732-13998-2, 744253200-ND, Q10415785, 732-13998-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857312-744253200
Series: WE-SL3
Features: 20 µH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-13998-6, 732-13998-2, 744253200-ND, Q10415785, 732-13998-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857312-744253200
Product Name Common Mode Chokes - 744253200
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details