Wurth Electronics ICS, Inc. Common Mode Chokes - 744242510 744242510

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129927-744242510 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 320mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.5 kOhms at 25MHz Inductance at Frequency: 51μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129927-744242510 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 320mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.5 kOhms at 25MHz Inductance at Frequency: 51μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744242510 - 1129927-744242510 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744242510
1129927-744242510
Common Mode Chokes - 744242510 1129927-744242510
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129927-744242510 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 320mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.5 kOhms at 25MHz Inductance at Frequency: 51μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129927-744242510
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 Flat Lead
Height (Maximum): 0.138" (3.50mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 320mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm)
Impedance at Frequency: 2.5 kOhms at 25MHz
Inductance at Frequency: 51μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129927-744242510
Product Name Common Mode Chokes - 744242510
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 51 microH
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details