Wurth Electronics ICS, Inc. Common Mode Chokes - 744242220 744242220

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129925-744242220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 230mOhm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 1.5 kOhms at 65MHz Inductance at Frequency: 22μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129925-744242220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 230mOhm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 1.5 kOhms at 65MHz Inductance at Frequency: 22μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744242220
1129925-744242220
Common Mode Chokes - 744242220 1129925-744242220
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129925-744242220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 230mOhm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 1.5 kOhms at 65MHz Inductance at Frequency: 22μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129925-744242220
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 Flat Lead
Height (Maximum): 0.138" (3.50mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 230mOhm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm)
Impedance at Frequency: 1.5 kOhms at 65MHz
Inductance at Frequency: 22μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129925-744242220
Product Name Common Mode Chokes - 744242220
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 22 microH
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details