Wurth Electronics ICS, Inc. Electronic Wholesale - 744235801 744235801

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 759021-744235801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 60V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 120mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 800 Ohms at 100MHz Inductance at Frequency: 1.3μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 759021-744235801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 60V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 120mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 800 Ohms at 100MHz Inductance at Frequency: 1.3μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - 744235801
759021-744235801
Electronic Wholesale - 744235801 759021-744235801
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 759021-744235801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 60V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 120mOhm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 800 Ohms at 100MHz Inductance at Frequency: 1.3μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 759021-744235801
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 60V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.118" (3.00mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 120mOhm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Impedance at Frequency: 800 Ohms at 100MHz
Inductance at Frequency: 1.3μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 759021-744235801
Product Name Electronic Wholesale - 744235801
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX262ACWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 140 kHz
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details