Qorvo Dual 20GHz EMI RFI Filter TGL2208-SM

Description
Signal Conditioning 2-20GHz Dual Stage Limiter Product overview: TGL2208-SM from Qorvo is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 20GHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-TGL2208-SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Conditioning 2-20GHz Dual Stage Limiter Product overview: TGL2208-SM from Qorvo is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 20GHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-TGL2208-SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20GHz EMI RFI Filter
844-TGL2208-SM
Dual 20GHz EMI RFI Filter 844-TGL2208-SM
Signal Conditioning 2-20GHz Dual Stage Limiter Product overview: TGL2208-SM from Qorvo is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 20GHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-TGL2208-SM can be used for catalog matching and distributor lookup.

Signal Conditioning 2-20GHz Dual Stage Limiter Product overview: TGL2208-SM from Qorvo is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20GHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Dual, 20GHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-TGL2208-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 844-TGL2208-SM
Product Name Dual 20GHz EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LTC1064-4CN#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
BandPass Crystal Filters - A-239 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details