Wurth Electronics ICS, Inc. Common Mode Chokes - 744235601 744235601

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857307-744235601 Series: WE-CNSW Features: 1 µH @ 100 kHz Line Common Mode Choke 600 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4221-1, 732-4221-2, 732-4221-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857307-744235601 Series: WE-CNSW Features: 1 µH @ 100 kHz Line Common Mode Choke 600 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4221-1, 732-4221-2, 732-4221-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744235601
857307-744235601
Common Mode Chokes - 744235601 857307-744235601
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857307-744235601 Series: WE-CNSW Features: 1 µH @ 100 kHz Line Common Mode Choke 600 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4221-1, 732-4221-2, 732-4221-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857307-744235601
Series: WE-CNSW
Features: 1 µH @ 100 kHz Line Common Mode Choke 600 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4221-1, 732-4221-2, 732-4221-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857307-744235601
Product Name Common Mode Chokes - 744235601
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers