Wurth Electronics ICS, Inc. Common Mode Chokes - 744235510 744235510

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851268-744235510 Series: WE-CNSW Features: 51 µH @ 100 kHz Line Common Mode Choke 3 kOhms @ 10 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-7290-6, 732-7290-2, 732-7290-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851268-744235510 Series: WE-CNSW Features: 51 µH @ 100 kHz Line Common Mode Choke 3 kOhms @ 10 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-7290-6, 732-7290-2, 732-7290-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744235510
851268-744235510
Common Mode Chokes - 744235510 851268-744235510
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851268-744235510 Series: WE-CNSW Features: 51 µH @ 100 kHz Line Common Mode Choke 3 kOhms @ 10 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-7290-6, 732-7290-2, 732-7290-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 851268-744235510
Series: WE-CNSW
Features: 51 µH @ 100 kHz Line Common Mode Choke 3 kOhms @ 10 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-7290-6, 732-7290-2, 732-7290-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 851268-744235510
Product Name Common Mode Chokes - 744235510
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details