Wurth Electronics ICS, Inc. Common Mode Chokes - 7442335900 7442335900

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907900-7442335900 Series: WE-CNSW HF Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 270mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5622-2, 732-5622-1, 732-5622-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907900-7442335900 Series: WE-CNSW HF Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 270mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5622-2, 732-5622-1, 732-5622-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 7442335900
907900-7442335900
Common Mode Chokes - 7442335900 907900-7442335900
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907900-7442335900 Series: WE-CNSW HF Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 270mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5622-2, 732-5622-1, 732-5622-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907900-7442335900
Series: WE-CNSW HF
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 270mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-5622-2, 732-5622-1, 732-5622-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907900-7442335900
Product Name Common Mode Chokes - 7442335900
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details