Wurth Electronics ICS, Inc. Common Mode Chokes - 7442335600 7442335600

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857302-7442335600 Series: WE-CNSW HF Features: Line Common Mode Choke 60 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5621-2, 732-5621-1, 732-5621-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857302-7442335600 Series: WE-CNSW HF Features: Line Common Mode Choke 60 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5621-2, 732-5621-1, 732-5621-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 7442335600
857302-7442335600
Common Mode Chokes - 7442335600 857302-7442335600
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857302-7442335600 Series: WE-CNSW HF Features: Line Common Mode Choke 60 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-5621-2, 732-5621-1, 732-5621-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857302-7442335600
Series: WE-CNSW HF
Features: Line Common Mode Choke 60 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-5621-2, 732-5621-1, 732-5621-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857302-7442335600
Product Name Common Mode Chokes - 7442335600
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details