Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744233121

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328207-744233121 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 280mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2579-2,732-2579- 1,732-2579-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328207-744233121 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 280mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2579-2,732-2579- 1,732-2579-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328207-744233121 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328207-744233121
Filters - Common Mode Chokes 1328207-744233121
Manufacturer: Würth Elektronik Win Source Part Number: 1328207-744233121 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 280mA Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-2579-2,732-2579- 1,732-2579-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328207-744233121
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 280mA
Standard Package: 2,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-2579-2,732-2579-1,732-2579-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328207-744233121
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details