Wurth Electronics ICS, Inc. Common Mode Chokes - 744228S 744228S

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857296-744228S Series: WE-SL2 Features: 25 µH @ 1 kHz Line Common Mode Choke 2.8 kOhms @ 1 kHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1478-2, 732-1478-6, 732-1478-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857296-744228S Series: WE-SL2 Features: 25 µH @ 1 kHz Line Common Mode Choke 2.8 kOhms @ 1 kHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1478-2, 732-1478-6, 732-1478-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744228S
857296-744228S
Common Mode Chokes - 744228S 857296-744228S
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857296-744228S Series: WE-SL2 Features: 25 µH @ 1 kHz Line Common Mode Choke 2.8 kOhms @ 1 kHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1478-2, 732-1478-6, 732-1478-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857296-744228S
Series: WE-SL2
Features: 25 µH @ 1 kHz Line Common Mode Choke 2.8 kOhms @ 1 kHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1478-2, 732-1478-6, 732-1478-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857296-744228S
Product Name Common Mode Chokes - 744228S
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details