Wurth Electronics ICS, Inc. Common Mode Chokes - 744227S 744227S

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129916-744227S Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 160mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) Impedance at Frequency: 5.5 kOhms at 30MHz Inductance at Frequency: 51μH at 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129916-744227S Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 160mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) Impedance at Frequency: 5.5 kOhms at 30MHz Inductance at Frequency: 51μH at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744227S
1129916-744227S
Common Mode Chokes - 744227S 1129916-744227S
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129916-744227S Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 160mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm) Impedance at Frequency: 5.5 kOhms at 30MHz Inductance at Frequency: 51μH at 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129916-744227S
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 160mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Impedance at Frequency: 5.5 kOhms at 30MHz
Inductance at Frequency: 51μH at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129916-744227S
Product Name Common Mode Chokes - 744227S
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 51 microH
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details