Wurth Electronics ICS, Inc. Common Mode Chokes - 744226S 744226S

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844143-744226S Series: WE-SL2 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1476-6, 732-1476-1, 732-1476-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844143-744226S Series: WE-SL2 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1476-6, 732-1476-1, 732-1476-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744226S - 844143-744226S - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744226S
844143-744226S
Common Mode Chokes - 744226S 844143-744226S
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844143-744226S Series: WE-SL2 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1476-6, 732-1476-1, 732-1476-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844143-744226S
Series: WE-SL2
Operating Temperature Range: -40°C ~ 125°C
Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1476-6, 732-1476-1, 732-1476-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 844143-744226S
Product Name Common Mode Chokes - 744226S
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details