Wurth Electronics ICS, Inc. Common Mode Chokes - 744220103 744220103

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857293-744220103 Series: WE-SL2 Features: 10 mH @ 10 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-744220103CT, 732-744220103DKR, 732-744220103TR
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857293-744220103 Series: WE-SL2 Features: 10 mH @ 10 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-744220103CT, 732-744220103DKR, 732-744220103TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744220103 - 857293-744220103 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744220103
857293-744220103
Common Mode Chokes - 744220103 857293-744220103
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857293-744220103 Series: WE-SL2 Features: 10 mH @ 10 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-744220103CT, 732-744220103DKR, 732-744220103TR

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857293-744220103
Series: WE-SL2
Features: 10 mH @ 10 kHz Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-744220103CT, 732-744220103DKR, 732-744220103TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857293-744220103
Product Name Common Mode Chokes - 744220103
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details