Wurth Electronics ICS, Inc. Common Mode Chokes - 744220 744220

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155976-744220 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 80 V Current Rating: 500 mA Length: 9.2 mm Inductance: 4.7 mH Tolerance: 50 % Impedance: 20 kΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Height: 5 mm Number of Lines: 2 Weight: 500.992773 mg Resistance: 750 mΩ Current: 500 mA Number of Pins: 4 Width: 6 mm Categories: Common Mode Chokes DC Resistance (DCR): 750 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Series Resistance: 750 mΩ Voltage Rating (AC): 80 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Max Current Rating: 6 A Inductance Tolerance: 50 % Ambient Temperature Range High: 85 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155976-744220 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 80 V Current Rating: 500 mA Length: 9.2 mm Inductance: 4.7 mH Tolerance: 50 % Impedance: 20 kΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Height: 5 mm Number of Lines: 2 Weight: 500.992773 mg Resistance: 750 mΩ Current: 500 mA Number of Pins: 4 Width: 6 mm Categories: Common Mode Chokes DC Resistance (DCR): 750 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Series Resistance: 750 mΩ Voltage Rating (AC): 80 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Max Current Rating: 6 A Inductance Tolerance: 50 % Ambient Temperature Range High: 85 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744220 - 1155976-744220 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744220
1155976-744220
Common Mode Chokes - 744220 1155976-744220
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155976-744220 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 80 V Current Rating: 500 mA Length: 9.2 mm Inductance: 4.7 mH Tolerance: 50 % Impedance: 20 kΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Height: 5 mm Number of Lines: 2 Weight: 500.992773 mg Resistance: 750 mΩ Current: 500 mA Number of Pins: 4 Width: 6 mm Categories: Common Mode Chokes DC Resistance (DCR): 750 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 6 mm Lead Free: Lead Free Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 500 mA Series Resistance: 750 mΩ Voltage Rating (AC): 80 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Max Current Rating: 6 A Inductance Tolerance: 50 % Ambient Temperature Range High: 85 °C Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155976-744220
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 80 V
Current Rating: 500 mA
Length: 9.2 mm
Inductance: 4.7 mH
Tolerance: 50 %
Impedance: 20 kΩ
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 100 kHz
Height: 5 mm
Number of Lines: 2
Weight: 500.992773 mg
Resistance: 750 mΩ
Current: 500 mA
Number of Pins: 4
Width: 6 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 750 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Lead Free: Lead Free
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 500 mA
Series Resistance: 750 mΩ
Voltage Rating (AC): 80 V
Voltage Rating (DC): 80 V
REACH SVHC: No SVHC
Max Current Rating: 6 A
Inductance Tolerance: 50 %
Ambient Temperature Range High: 85 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1155976-744220
Product Name Common Mode Chokes - 744220
Technology Standard
Core Material Ferrite
Application RF Choke
Inductance Range 4700 microH
Inductance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers