Wurth Electronics ICS, Inc. Fixed Inductors - 744071102 744071102

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808231-744071102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.181" (4.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 230mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808231-744071102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.181" (4.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 230mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744071102
808231-744071102
Fixed Inductors - 744071102 808231-744071102
Manufacturer: Würth Elektronik Win Source Part Number: 808231-744071102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 340mA Frequency - Self Resonant: 2.2MHz DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.181" (4.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 230mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808231-744071102
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1mH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 340mA
Frequency - Self Resonant: 2.2MHz
DC Resistance (DCR): 3.5Ohm Max
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.181" (4.60mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808231-744071102
Product Name Fixed Inductors - 744071102
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details