Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744071047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327713-744071047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 35MHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3714-2,732-3714- 1,732-3714-6 Current - Saturation (Isat): 4.3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327713-744071047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 35MHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3714-2,732-3714- 1,732-3714-6 Current - Saturation (Isat): 4.3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327713-744071047 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327713-744071047
Inductors, Coils, Chokes - Fixed Inductors 1327713-744071047
Manufacturer: Würth Elektronik Win Source Part Number: 1327713-744071047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 35MHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3714-2,732-3714- 1,732-3714-6 Current - Saturation (Isat): 4.3A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327713-744071047
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3714-2,732-3714-1,732-3714-6
Current - Saturation (Isat): 4.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327713-744071047
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers