Wurth Electronics ICS, Inc. Fixed Inductors - 744066101 744066101

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129892-744066101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129892-744066101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744066101 - 1129892-744066101 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744066101
1129892-744066101
Fixed Inductors - 744066101 1129892-744066101
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129892-744066101 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129892-744066101
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.2A
Frequency - Self Resonant: 6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129892-744066101
Product Name Fixed Inductors - 744066101
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details