Wurth Electronics ICS, Inc. Fixed Inductors - 744065150 744065150

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857266-744065150 Series: WE-TPC Features: 15 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1061-2, 732-1061-1, 732-1061-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857266-744065150 Series: WE-TPC Features: 15 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1061-2, 732-1061-1, 732-1061-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744065150
857266-744065150
Fixed Inductors - 744065150 857266-744065150
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857266-744065150 Series: WE-TPC Features: 15 µH Inductor 2.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1061-2, 732-1061-1, 732-1061-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857266-744065150
Series: WE-TPC
Features: 15 µH Inductor 2.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1061-2, 732-1061-1, 732-1061-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857266-744065150
Product Name Fixed Inductors - 744065150
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details